Linx Technologies RP-MCX Male Right Angle Cable End Crimp CONREVMCX012

Description
RP-MCX Connectors Reverse polarity MCX connectors have the same tooling as standard MCX miniature connectors, but the contact pins are reversed to comply with FCC Part 15 requirements. Their small size (30% smaller than SMB connectors) and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. RP-MCX male right-angle connector with RG174 cable end crimp
Datasheet
Description
RP-MCX Connectors Reverse polarity MCX connectors have the same tooling as standard MCX miniature connectors, but the contact pins are reversed to comply with FCC Part 15 requirements. Their small size (30% smaller than SMB connectors) and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. RP-MCX male right-angle connector with RG174 cable end crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-MCX Male Right Angle Cable End Crimp - CONREVMCX012 - Linx Technologies
Merlin, OR, USA
RP-MCX Male Right Angle Cable End Crimp
CONREVMCX012
RP-MCX Male Right Angle Cable End Crimp CONREVMCX012
RP-MCX Connectors Reverse polarity MCX connectors have the same tooling as standard MCX miniature connectors, but the contact pins are reversed to comply with FCC Part 15 requirements. Their small size (30% smaller than SMB connectors) and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. RP-MCX male right-angle connector with RG174 cable end crimp

RP-MCX Connectors

Reverse polarity MCX connectors have the same tooling as standard MCX miniature connectors, but the contact pins are reversed to comply with FCC Part 15 requirements. Their small size (30% smaller than SMB connectors) and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.

RP-MCX male right-angle connector with RG174 cable end crimp

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF and Microwave Connectors
Product Number CONREVMCX012
Product Name RP-MCX Male Right Angle Cable End Crimp
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 6408191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details