Reverse polarity MCX connectors have the same tooling as standard MCX miniature connectors, but the contact pins are reversed to comply with FCC Part 15 requirements. Their small size (30% smaller than SMB connectors) and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
RP-MCX male connector with RG174 cable end crimp
| Linx Technologies | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | CONREVMCX007 |
| Product Name | RP-MCX Male Cable End Crimp |
| Connector Type | MCX |