MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MMCX male right-angle connector with RG178 cable end crimp
RF Connectors / Coaxial Connectors MMCX Mal R Angle Cbl End Crimp-RG-178 Cbl
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | CONMMCX012-R178 | CONMMCX012-R178 |
| Product Name | MMCX Male Right Angle Cable End Crimp | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | |
| Frequency | 0.000 to 6.000 GHz | ? to 6.000 GHz |
| Gender | Male / Plug |