MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MMCX female connector with RG174 cable end crimp
RF Connectors / Coaxial Connectors MMCX Fml Cable End Crimp - RG-174 Cable
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | CONMMCX011 | CONMMCX011 |
| Product Name | MMCX Female Cable End Crimp | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | |
| Frequency | 0.000 to 6.000 GHz | ? to 6.000 GHz |
| Gender | Female / Jack |