MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MMCX female right-angle through-hole mount connector
RF Connectors / Coaxial Connectors MMCX Female Right Angle PCB Mount Product overview: CONMMCX002 from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONMMCX002 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341021-CONMMCX002
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 170 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Linx Technologies Inc.
Base Product Number: CONMMCX
RF Connectors / Coaxial Connectors MMCX Female Right Angle PCB Mount
| Linx Technologies | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | CONMMCX002 | 342-CONMMCX002 | 1341021-CONMMCX002 | CONMMCX002 |
| Product Name | MMCX Female Right Angle PCB Mount | Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | |||
| Frequency | 0.000 to 6.000 GHz | 6.000 GHz | ? to 6.000 GHz | |
| Gender | Female / Jack | Female / Jack | ||
| Voltage Rating | 170 volts | 170 volts | 170 volts |