MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MMCX female right-angle surface-mount connector
RF Connectors / Coaxial Connectors MMCX Female Right Angle Surface Mount
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | CONMMCX002-SMD | CONMMCX002-SMD |
| Product Name | MMCX Female Right Angle Surface Mount | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | |
| Frequency | 0.000 to 6.000 GHz | ? to 6.000 GHz |
| Gender | Female / Jack |