MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MCX male right-angle connector with RG178 cable end crimp
RF Connectors / Coaxial Connectors MCX Mal Right Ang Crimp - RG-178 Cbl
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | CONMCX012-R178 | CONMCX012-R178 |
| Product Name | MCX Male Right Angle Cable End Crimp | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | |
| Geometry | Right Angle | Right Angle |
| Mounting | Cable End | Cable |