MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MCX female connector with RG178 cable end crimp
RF Connectors / Coaxial Connectors MCX Female Cable End Crimp - RG-178 Cable
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | CONMCX011-R178 | CONMCX011-R178 |
| Product Name | MCX Female Cable End Crimp | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | |
| Geometry | Straight | Straight |
| Mounting | Cable End | Cable |