Linx Technologies MCX Female Edge Mount for 0.062" Thick Boards CONMCX003.062

Description
MCX Connectors MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. MCX female edge-mount connector for 0.062in thick boards
Request a Quote Datasheet
Description
MCX Connectors MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. MCX female edge-mount connector for 0.062in thick boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Female Edge Mount for 0.062
Merlin, OR, USA
MCX Female Edge Mount for 0.062" Thick Boards
CONMCX003.062
MCX Female Edge Mount for 0.062" Thick Boards CONMCX003.062
MCX Connectors MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz. MCX female edge-mount connector for 0.062in thick boards

MCX Connectors

MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.

MCX female edge-mount connector for 0.062in thick boards

Supplier's Site Datasheet
Coaxial Connectors (RF) - CONMCX003.062 - 771940-CONMCX003.062 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - CONMCX003.062
771940-CONMCX003.062
Coaxial Connectors (RF) - CONMCX003.062 771940-CONMCX003.062
Manufacturer: Linx Technologies Inc. Win Source Part Number: 771940-CONMCX003.062 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: MCX Frequency - Max: 6GHz Housing Color: Gold Mounting: Board Edge, End Launch Impedance: 50 Ohm Body Material: Brass Insertion Loss: 0.1dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Family Name: CONMCX003 Categories: Connectors, Interconnects Introduction Date: May 21, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 771940-CONMCX003.062
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MCX
Frequency - Max: 6GHz
Housing Color: Gold
Mounting: Board Edge, End Launch
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.1dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Family Name: CONMCX003
Categories: Connectors, Interconnects
Introduction Date: May 21, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
342-CONMCX003.062
Electronic Connector 342-CONMCX003.062
RF Connectors / Coaxial Connectors MCX Fml Edge Mnt for .062" Thick Brds Product overview: CONMCX003.062 from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONMCX003.062 can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors MCX Fml Edge Mnt for .062" Thick Brds Product overview: CONMCX003.062 from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONMCX003.062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - CONMCX003.062 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CONMCX003.062
RF Connectors / Coaxial Connectors CONMCX003.062
RF Connectors / Coaxial Connectors MCX Fml Edge Mnt for .062" Thick Brds

RF Connectors / Coaxial Connectors MCX Fml Edge Mnt for .062" Thick Brds

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number CONMCX003.062 771940-CONMCX003.062 342-CONMCX003.062 CONMCX003.062
Product Name MCX Female Edge Mount for 0.062" Thick Boards Coaxial Connectors (RF) - CONMCX003.062 Electronic Connector RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX
Frequency 0.000 to 6.000 GHz 6.000 GHz ? to 6.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data