MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to 6GHz.
MCX female edge-mount connector for 0.031in thick boards
RF Connectors / Coaxial Connectors MCX Fml Edge Mnt for .031" Thick Brds
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | CONMCX003.031 | CONMCX003.031 |
| Product Name | MCX Female Edge Mount for 0.031" Thick Boards | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | MCX | |
| Frequency | 0.000 to 6.000 GHz | ? to 6.000 GHz |