Linx Technologies Battery Products - Battery Holders, Clips, Contacts BAT-HLD-001

Description
Win Source Part Number: 1314305-BAT-HLD-001 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.165" (4.20mm) Standard Package: 500 Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 2025, 2032 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Linx Technologies Inc. Other Names: BATHLD001,BATHLD-001 ,BATHLD-001,Q7402686 Base Product Number: BAT-HLD
Request a Quote Datasheet
Description
Win Source Part Number: 1314305-BAT-HLD-001 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.165" (4.20mm) Standard Package: 500 Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 2025, 2032 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Linx Technologies Inc. Other Names: BATHLD001,BATHLD-001 ,BATHLD-001,Q7402686 Base Product Number: BAT-HLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1314305-BAT-HLD-001 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1314305-BAT-HLD-001
Battery Products - Battery Holders, Clips, Contacts 1314305-BAT-HLD-001
Win Source Part Number: 1314305-BAT-HLD-001 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.165" (4.20mm) Standard Package: 500 Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 2025, 2032 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Linx Technologies Inc. Other Names: BATHLD001,BATHLD-001 ,BATHLD-001,Q7402686 Base Product Number: BAT-HLD

Win Source Part Number: 1314305-BAT-HLD-001
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Bulk
Height Above Board: 0.165" (4.20mm)
Standard Package: 500
Style: Retainer
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Mounting Type: PCB, Surface Mount
Battery Type, Function: Coin Cell, Retainer
Battery Series: 2025, 2032
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Linx Technologies Inc.
Other Names: BATHLD001,BATHLD-001,BATHLD-001,Q7402686
Base Product Number: BAT-HLD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1314305-BAT-HLD-001
Product Name Battery Products - Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details