The ANT-W63WS2-SMA is a blade-style dipole antenna designed for WiFi 6 and WiFi 6E applications, operating across the 2.4 GHz, 5 GHz, and 6 GHz frequency bands. It features a hinged design that allows for positioning at 0°, 45°, or 90° angles, optimizing performance based on installation requirements. The antenna has a peak gain of 5.8 dBi and an efficiency range of 62% to 89%, making it suitable for various wireless applications, including IoT devices and smart home networking. With a 50 Ω impedance and omnidirectional radiation pattern, the ANT-W63WS2-SMA connects via an SMA plug (male pin) and is rated for a maximum power of 30 W. The operating temperature range is from -20 °C to +65 °C. Weighing 13.0 g, the antenna dimensions are 133.5 mm in length when straight and 115.0 mm when bent at 90 degrees. The antenna's VSWR is ,â§ 1.5 across its operating frequencies, indicating good matching characteristics.
2.4425GHz, 5.5GHz, 6.525GHz ISM, Wi-Fi Blade, Tilt RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 4.7dBi, 4.8dBi SMA Male Connector Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-W63WS2-SMA |
| Product Name | RF Antennas |
| Applications | ISM, Wi-Fi |