Linx Technologies RF Antennas ANT-W63-MSA-TH1

Description
2.45GHz, 5.5225GHz, 6.5375GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.895GHz, 5.95GHz ~ 7.125GHz 3.5dBi, 3.8dBi, 3.8dBi Solder Surface Mount
Datasheet
Description
2.45GHz, 5.5225GHz, 6.5375GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.895GHz, 5.95GHz ~ 7.125GHz 3.5dBi, 3.8dBi, 3.8dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-W63-MSA-TH1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-W63-MSA-TH1
RF Antennas ANT-W63-MSA-TH1
2.45GHz, 5.5225GHz, 6.5375GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.895GHz, 5.95GHz ~ 7.125GHz 3.5dBi, 3.8dBi, 3.8dBi Solder Surface Mount

2.45GHz, 5.5225GHz, 6.5375GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.895GHz, 5.95GHz ~ 7.125GHz 3.5dBi, 3.8dBi, 3.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-W63-MSA-TH1
Product Name RF Antennas
Applications Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details