Linx Technologies Antennas ANT-MAG-B66-RPS

Description
Antennas 66mm Magnetic Base RPSMA Connector
Description
Antennas 66mm Magnetic Base RPSMA Connector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 66mm Magnetic Base RPSMA Connector

Antennas 66mm Magnetic Base RPSMA Connector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-MAG-B66-RPS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers