Linx Technologies UC Series GPS Antenna (with SMA connector) ANT-GPS-UC-SMA

Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC Series GPS Antenna (with SMA connector) - ANT-GPS-UC-SMA - Linx Technologies
Merlin, OR, USA
UC Series GPS Antenna (with SMA connector)
ANT-GPS-UC-SMA
UC Series GPS Antenna (with SMA connector) ANT-GPS-UC-SMA
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available

UC Series GPS Antenna

The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end.

  • Performant: high gain improves receive sensitivity
  • Durable: weatherized package protects the antenna from damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-GPS-UC-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-UC-SMA
RF Antennas ANT-GPS-UC-SMA
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-GPS-UC-SMA ANT-GPS-UC-SMA
Product Name UC Series GPS Antenna (with SMA connector) RF Antennas
Applications GPS GPS
Primary Frequency Range 1575.4 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-LT5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers