Linx Technologies SH Series GPS Antenna (with MMCX connector) ANT-GPS-SH-MMX

Description
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH Series GPS Antenna (with MMCX connector) - ANT-GPS-SH-MMX - Linx Technologies
Merlin, OR, USA
SH Series GPS Antenna (with MMCX connector)
ANT-GPS-SH-MMX
SH Series GPS Antenna (with MMCX connector) ANT-GPS-SH-MMX
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available

The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end.

  • Performant: high gain improves receive sensitivity
  • Resilient: protected from shorts, over current and other electrical problems
  • Durable: weatherized package protects the antenna from damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-GPS-SH-MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-SH-MMX
RF Antennas ANT-GPS-SH-MMX
1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount

1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-GPS-SH-MMX ANT-GPS-SH-MMX
Product Name SH Series GPS Antenna (with MMCX connector) RF Antennas
Applications GPS GPS
Primary Frequency Range 1575.4 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4mm) - ET-GPL1-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers