Linx Technologies SH Series GPS Antenna (with MCX connector) ANT-GPS-SH-MCX

Description
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH Series GPS Antenna (with MCX connector) - ANT-GPS-SH-MCX - Linx Technologies
Merlin, OR, USA
SH Series GPS Antenna (with MCX connector)
ANT-GPS-SH-MCX
SH Series GPS Antenna (with MCX connector) ANT-GPS-SH-MCX
The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available

The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet or screws. It's attached to a low-loss RG174U cable with an SMA, MCX or MMCX connector on the other end.

  • Performant: high gain improves receive sensitivity
  • Resilient: protected from shorts, over current and other electrical problems
  • Durable: weatherized package protects the antenna from damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-GPS-SH-MCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-SH-MCX
RF Antennas ANT-GPS-SH-MCX
1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MCX Magnetic, Chassis Mount

1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MCX Magnetic, Chassis Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-GPS-SH-MCX ANT-GPS-SH-MCX
Product Name SH Series GPS Antenna (with MCX connector) RF Antennas
Applications GPS GPS
Primary Frequency Range 1575.4 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 8dBi PCB Flexible Internal Antenna With 1.13mm Cable (L -10CM) + UFL Connector - ET-LT8FPC-5L10CP20-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 8 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers