Linx Technologies Whip Element for MAG Series Bases ANT-ELE-S01-012

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Datasheet
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Element for MAG Series Bases - ANT-ELE-S01-012 - Linx Technologies
Merlin, OR, USA
Whip Element for MAG Series Bases
ANT-ELE-S01-012
Whip Element for MAG Series Bases ANT-ELE-S01-012
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas ANT ELEMENT DUALBAND 4.5dBi WHIP MAG BASE

Antennas ANT ELEMENT DUALBAND 4.5dBi WHIP MAG BASE

Buy Now

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-ELE-S01-012 ANT-ELE-S01-012
Product Name Whip Element for MAG Series Bases Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1710 - 1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers