Linx Technologies Short Whip-Element for MAG Bases ANT-ELE-S01-010

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Datasheet
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Whip-Element for MAG Bases - ANT-ELE-S01-010 - Linx Technologies
Merlin, OR, USA
Short Whip-Element for MAG Bases
ANT-ELE-S01-010
Short Whip-Element for MAG Bases ANT-ELE-S01-010
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
RF Antennas - ANT-ELE-S01-010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ELE-S01-010
RF Antennas ANT-ELE-S01-010
800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -3.9dBi, -1.5dBi M5 Magnetic

800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -3.9dBi, -1.5dBi M5 Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 860-960MHz Short Elemnt for MAG Bases

Antennas 860-960MHz Short Elemnt for MAG Bases

Buy Now

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-ELE-S01-010 ANT-ELE-S01-010 ANT-ELE-S01-010
Product Name Short Whip-Element for MAG Bases RF Antennas Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1710 - 1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3G 9dBi Spring Magnetic Antenna With RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-WC9M-1L3-SMS-B10 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details