Linx Technologies Dual-Band Whip-Element for MAG Bases ANT-ELE-S01-008

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Whip-Element for MAG Bases - ANT-ELE-S01-008 - Linx Technologies
Merlin, OR, USA
Dual-Band Whip-Element for MAG Bases
ANT-ELE-S01-008
Dual-Band Whip-Element for MAG Bases ANT-ELE-S01-008
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
Dual 1800MHz Rf Antenna - 875-ANT-ELE-S01-008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1800MHz Rf Antenna
875-ANT-ELE-S01-008
Dual 1800MHz Rf Antenna 875-ANT-ELE-S01-008
Antennas 800&1800MHz Dual-Bnd Elemnt for MAG Base Product overview: ANT-ELE-S01-008 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 1800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-008 can be used for catalog matching and distributor lookup.

Antennas 800&1800MHz Dual-Bnd Elemnt for MAG Base Product overview: ANT-ELE-S01-008 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 1800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-008 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas 800&1800MHz Dual-Bnd Elemnt for MAG Bases

Antennas 800&1800MHz Dual-Bnd Elemnt for MAG Bases

Buy Now
RF Antennas - ANT-ELE-S01-008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ELE-S01-008
RF Antennas ANT-ELE-S01-008
800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz M5 Magnetic

800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz M5 Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-ELE-S01-008 875-ANT-ELE-S01-008 ANT-ELE-S01-008 ANT-ELE-S01-008
Product Name Dual-Band Whip-Element for MAG Bases Dual 1800MHz Rf Antenna Antennas RF Antennas
Applications Multi-band RF Testing
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.7 - 1.8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/IRNSS L1+L2+L5 Flexible PCB Antenna With 1.13mm Black Cable (L-10cm) + UFL (38*16mm) - ET-FL125-5BL10C-UP39 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers