Linx Technologies Hi-Gain Whip-Element for MAG Bases ANT-ELE-S01-006

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Gain Whip-Element for MAG Bases - ANT-ELE-S01-006 - Linx Technologies
Merlin, OR, USA
Hi-Gain Whip-Element for MAG Bases
ANT-ELE-S01-006
Hi-Gain Whip-Element for MAG Bases ANT-ELE-S01-006
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
960MHz Rf Antenna - 875-ANT-ELE-S01-006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHz Rf Antenna
875-ANT-ELE-S01-006
960MHz Rf Antenna 875-ANT-ELE-S01-006
Antennas 824-960MHz Hi-Gain Elemnt for MAG Bases Product overview: ANT-ELE-S01-006 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-006 can be used for catalog matching and distributor lookup.

Antennas 824-960MHz Hi-Gain Elemnt for MAG Bases Product overview: ANT-ELE-S01-006 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-006 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas 824-960MHz Hi-Gain Elemnt for MAG Bases

Antennas 824-960MHz Hi-Gain Elemnt for MAG Bases

Buy Now
RF Antennas - ANT-ELE-S01-006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ELE-S01-006
RF Antennas ANT-ELE-S01-006
800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0.5dBi, 3.7dBi M5 Magnetic

800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0.5dBi, 3.7dBi M5 Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-ELE-S01-006 875-ANT-ELE-S01-006 ANT-ELE-S01-006 ANT-ELE-S01-006
Product Name Hi-Gain Whip-Element for MAG Bases 960MHz Rf Antenna Antennas RF Antennas
Applications Multi-band RF Testing
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1710 - 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-4339RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers