Linx Technologies Whip Element for MAG Series Bases ANT-ELE-S01-005

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Element for MAG Series Bases - ANT-ELE-S01-005 - Linx Technologies
Merlin, OR, USA
Whip Element for MAG Series Bases
ANT-ELE-S01-005
Whip Element for MAG Series Bases ANT-ELE-S01-005
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
960MHz Rf Antenna - 875-ANT-ELE-S01-005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHz Rf Antenna
875-ANT-ELE-S01-005
960MHz Rf Antenna 875-ANT-ELE-S01-005
Antennas 860-960MHz Whip Elemnt for MAG Bases Product overview: ANT-ELE-S01-005 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-005 can be used for catalog matching and distributor lookup.

Antennas 860-960MHz Whip Elemnt for MAG Bases Product overview: ANT-ELE-S01-005 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-005 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT-ELE-S01-005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ELE-S01-005
RF Antennas ANT-ELE-S01-005
800MHz, 850MHz, 900MHz Whip, Straight RF Antenna 824MHz ~ 960MHz 3.8dBi M5 Magnetic

800MHz, 850MHz, 900MHz Whip, Straight RF Antenna 824MHz ~ 960MHz 3.8dBi M5 Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 860-960MHz Whip Elemnt for MAG Bases

Antennas 860-960MHz Whip Elemnt for MAG Bases

Buy Now

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-ELE-S01-005 875-ANT-ELE-S01-005 ANT-ELE-S01-005 ANT-ELE-S01-005
Product Name Whip Element for MAG Series Bases 960MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
VSWR 1.5 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details