Linx Technologies Tamper-Resistant Dual-Band WiFI WRT Antenna Series ANT-DB1-WRT-RPS

Description
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet
Description
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper-Resistant Dual-Band WiFI WRT Antenna Series - ANT-DB1-WRT-RPS - Linx Technologies
Merlin, OR, USA
Tamper-Resistant Dual-Band WiFI WRT Antenna Series
ANT-DB1-WRT-RPS
Tamper-Resistant Dual-Band WiFI WRT Antenna Series ANT-DB1-WRT-RPS
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Supplier's Site Datasheet
RF Antennas - ANT-DB1-WRT-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-WRT-RPS
RF Antennas ANT-DB1-WRT-RPS
2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi RP-SMA Male Panel Mount

2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi RP-SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz/5.8GHz WRT Series Low Profile Dome 1/2 Wave Dipole Antenna, RP-SMA Connector

Antennas 2.4GHz/5.8GHz WRT Series Low Profile Dome 1/2 Wave Dipole Antenna, RP-SMA Connector

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-WRT-RPS ANT-DB1-WRT-RPS ANT-DB1-WRT-RPS
Product Name Tamper-Resistant Dual-Band WiFI WRT Antenna Series RF Antennas Antennas
Applications Wireless Vending, Security, Traffic, and Power Equipment 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee
Primary Frequency Range 2450.0 to 5800.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details