Linx Technologies Dual-Band Vehicle Roof Mount Antenna (with TNC connector) ANT-DB1-RMT-TNC

Description
The futuristic-looking RMT Series features dual frequency bands at 860 – 960MHz and 1.71 – 1.88GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors, cables and connectors are available
Datasheet
Description
The futuristic-looking RMT Series features dual frequency bands at 860 – 960MHz and 1.71 – 1.88GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Vehicle Roof Mount Antenna (with TNC connector) - ANT-DB1-RMT-TNC - Linx Technologies
Merlin, OR, USA
Dual-Band Vehicle Roof Mount Antenna (with TNC connector)
ANT-DB1-RMT-TNC
Dual-Band Vehicle Roof Mount Antenna (with TNC connector) ANT-DB1-RMT-TNC
The futuristic-looking RMT Series features dual frequency bands at 860 – 960MHz and 1.71 – 1.88GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors, cables and connectors are available

The futuristic-looking RMT Series features dual frequency bands at 860 – 960MHz and 1.71 – 1.88GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector.

  • Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications
  • Durable: weatherized jacket protect the antenna from damage
  • Positionable: cable lets you position the antenna for best performance
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-DB1-RMT-TNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-RMT-TNC
RF Antennas ANT-DB1-RMT-TNC
892MHz, 1.85GHz Whip, Straight RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 1.99GHz TNC Panel Mount

892MHz, 1.85GHz Whip, Straight RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 1.99GHz TNC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Dual-Band Vehicle Roof Mount TNC

Antennas Dual-Band Vehicle Roof Mount TNC

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RMT-TNC ANT-DB1-RMT-TNC ANT-DB1-RMT-TNC
Product Name Dual-Band Vehicle Roof Mount Antenna (with TNC connector) RF Antennas Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 860.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71-1.88 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GNSS L2 Passive Ceramic Patch Antenna 25*25*2mm - ET-GNL2-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers