Linx Technologies Dual-Band Vehicle Roof Mount Antenna (with SMA connector) ANT-DB1-RMS-SMA

Description
The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 824 – 960MHz and 1.71 – 1.99GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet
Description
The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 824 – 960MHz and 1.71 – 1.99GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Vehicle Roof Mount Antenna (with SMA connector) - ANT-DB1-RMS-SMA - Linx Technologies
Merlin, OR, USA
Dual-Band Vehicle Roof Mount Antenna (with SMA connector)
ANT-DB1-RMS-SMA
Dual-Band Vehicle Roof Mount Antenna (with SMA connector) ANT-DB1-RMS-SMA
The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 824 – 960MHz and 1.71 – 1.99GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available

The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector.

  • Versatile: dual bands at 824 – 960MHz and 1.71 – 1.99GHz work for many applications
  • Durable: weatherized jacket protect the antenna from shock and weather damage
  • Positionable: cable lets you position the antenna for best performance
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-DB1-RMS-SMA
Product Name Dual-Band Vehicle Roof Mount Antenna (with SMA connector)
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71-1.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Multi-Band Antennas - 1248705 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details