Linx Technologies Dual-Band Vehicle Roof Mount Antenna (with RP-SMA connector) ANT-DB1-RMS-RPS

Description
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet
Description
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Vehicle Roof Mount Antenna (with RP-SMA connector) - ANT-DB1-RMS-RPS - Linx Technologies
Merlin, OR, USA
Dual-Band Vehicle Roof Mount Antenna (with RP-SMA connector)
ANT-DB1-RMS-RPS
Dual-Band Vehicle Roof Mount Antenna (with RP-SMA connector) ANT-DB1-RMS-RPS
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available

RMS Series Dual-Band Antennas

The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector.

  • Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications
  • Durable: weatherized jacket protect the antenna from shock and weather damage
  • Positionable: cable lets you position the antenna for best performance
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-DB1-RMS-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-RMS-RPS
RF Antennas ANT-DB1-RMS-RPS
892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi RP-SMA Male Panel Mount

892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi RP-SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Dual-Band Vehicle Roof Mount RPSMA

Antennas Dual-Band Vehicle Roof Mount RPSMA

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RMS-RPS ANT-DB1-RMS-RPS ANT-DB1-RMS-RPS
Product Name Dual-Band Vehicle Roof Mount Antenna (with RP-SMA connector) RF Antennas Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71-1.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
WiFi Antennas - 2097241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details