Linx Technologies RAF Series Dual-Band Antennas ANT-DB1-RAF-RPS

Description
The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAF Series Dual-Band Antennas - ANT-DB1-RAF-RPS - Linx Technologies
Merlin, OR, USA
RAF Series Dual-Band Antennas
ANT-DB1-RAF-RPS
RAF Series Dual-Band Antennas ANT-DB1-RAF-RPS
The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-DB1-RAF-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-RAF-RPS
RF Antennas ANT-DB1-RAF-RPS
2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi RP-SMA Male Connector Mount

2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Dual Band Tilt Swivel 2.4 & 5.8GHz

Antennas RPSMA Dual Band Tilt Swivel 2.4 & 5.8GHz

Buy Now

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RAF-RPS ANT-DB1-RAF-RPS ANT-DB1-RAF-RPS
Product Name RAF Series Dual-Band Antennas RF Antennas Antennas
Primary Frequency Range 2400.0 to 5825.0 MHz
Gain 2.5 to 4.6 dB
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LTPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details