Linx Technologies Antennas ANT-DB1-nSP250-T

Description
Antennas 2.4GHz, 5.8GHz, WiFi BT,ZigBee,WLAN,U-NII
Datasheet
Description
Antennas 2.4GHz, 5.8GHz, WiFi BT,ZigBee,WLAN,U-NII
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4GHz, 5.8GHz, WiFi BT,ZigBee,WLAN,U-NII

Antennas 2.4GHz, 5.8GHz, WiFi BT,ZigBee,WLAN,U-NII

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-DB1-nSP250-T
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers