Linx Technologies HDP Series Tri-Band Antenna (with SMA Connector) ANT-DB1-HDP-SMA

Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP Series Tri-Band Antenna (with SMA Connector) - ANT-DB1-HDP-SMA - Linx Technologies
Merlin, OR, USA
HDP Series Tri-Band Antenna (with SMA Connector)
ANT-DB1-HDP-SMA
HDP Series Tri-Band Antenna (with SMA Connector) ANT-DB1-HDP-SMA
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available

HDP Series Multi-Band Antennas

Stick-On Half-Wave Dipoles with Horizontal Orientation

HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.

  • Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications
  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: weatherized housing resists damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Horizontal Dual Band Ant. SMA Connector

Antennas Horizontal Dual Band Ant. SMA Connector

Buy Now
RF Antennas - ANT-DB1-HDP-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-HDP-SMA
RF Antennas ANT-DB1-HDP-SMA
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-HDP-SMA ANT-DB1-HDP-SMA ANT-DB1-HDP-SMA
Product Name HDP Series Tri-Band Antenna (with SMA Connector) Antennas RF Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71 - 1.99 GHz, 2.4 - 2.48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
2G/3G/4G Surface Mount Antenna - ET-WAG-P-LTE10-00-001 - Eteily Technologies India Pvt. Ltd.
Specs
Form Factor / Mounting Internal
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers