Linx Technologies RF Antennas ANT-B13-CW-QW-SMA

Description
700MHz, 750MHz, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 740MHz ~ 790MHz 1.7dBi SMA Male Connector Mount
Datasheet
Description
700MHz, 750MHz, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 740MHz ~ 790MHz 1.7dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-B13-CW-QW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 750MHz, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 740MHz ~ 790MHz 1.7dBi SMA Male Connector Mount

700MHz, 750MHz, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 740MHz ~ 790MHz 1.7dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RF ANT NB-Iot B13 WHIP STR SMA PLUG

Antennas RF ANT NB-Iot B13 WHIP STR SMA PLUG

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-B13-CW-QW-SMA ANT-B13-CW-QW-SMA
Product Name RF Antennas Antennas
Applications LTE, NB-IoT, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details