Linx Technologies Antennas ANT-916-USP

Description
Antennas MicroSplatch Planar Antenna 916MHz, SMD
Datasheet
Description
Antennas MicroSplatch Planar Antenna 916MHz, SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ANT-916-USP
Antennas ANT-916-USP
Antennas MicroSplatch Planar Antenna 916MHz, SMD

Antennas MicroSplatch Planar Antenna 916MHz, SMD

Buy Now
RF Antennas - ANT-916-USP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-USP
RF Antennas ANT-916-USP
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-916-USP ANT-916-USP
Product Name Antennas RF Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details