Linx Technologies RF Antennas - ANT-916-USP-T ANT-916-USP-T

Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 861008-ANT-916-USP-T Series: microSplatch™ Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: ANT-916 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: ANT-916-USP-TTR, ANT-916-USP-TCT, ANT-916-USP-TDKR
Request a Quote Datasheet
Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 861008-ANT-916-USP-T Series: microSplatch™ Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: ANT-916 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: ANT-916-USP-TTR, ANT-916-USP-TCT, ANT-916-USP-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT-916-USP-T
ANT-916-USP-T
RF Antennas - ANT-916-USP-T ANT-916-USP-T
Manufacturer: Linx Technologies Inc. Win Source Part Number: 861008-ANT-916-USP-T Series: microSplatch™ Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: ANT-916 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: ANT-916-USP-TTR, ANT-916-USP-TCT, ANT-916-USP-TDKR

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 861008-ANT-916-USP-T
Series: microSplatch™
Features: 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: ANT-916
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: ANT-916-USP-TTR, ANT-916-USP-TCT, ANT-916-USP-TDKR

Buy Now Datasheet
SMD 916MHz Rf Antenna - 875-ANT-916-USP-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 916MHz Rf Antenna
875-ANT-916-USP-T
SMD 916MHz Rf Antenna 875-ANT-916-USP-T
Antennas microSplatch Planar Antenna, 916MHz, SMD Product overview: ANT-916-USP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-USP-T can be used for catalog matching and distributor lookup.

Antennas microSplatch Planar Antenna, 916MHz, SMD Product overview: ANT-916-USP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-USP-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-USP-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-USP-T
RF Antennas ANT-916-USP-T
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas MicroSplatch Planar Antenna, 916MHz, SMD

Antennas MicroSplatch Planar Antenna, 916MHz, SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-USP-T 875-ANT-916-USP-T ANT-916-USP-T ANT-916-USP-T
Product Name RF Antennas - ANT-916-USP-T SMD 916MHz Rf Antenna RF Antennas Antennas
Applications RF Testing ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details