Linx Technologies 916MHz RA Series Antenna ANT-916-PW-RA

Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet
Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz RA Series Antenna - ANT-916-PW-RA - Linx Technologies
Merlin, OR, USA
916MHz RA Series Antenna
ANT-916-PW-RA
916MHz RA Series Antenna ANT-916-PW-RA
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

RA Series Antennas

Permanent-Mount Quarter-Wave Monopoles with Articulating Bases

The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-PW-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-PW-RA
916MHz Rf Antenna 875-ANT-916-PW-RA
Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 916MHz Product overview: ANT-916-PW-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PW-RA can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 916MHz Product overview: ANT-916-PW-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PW-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 916MHz

Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 916MHz

Buy Now Datasheet
RF Antennas - ANT-916-PW-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-PW-RA
RF Antennas ANT-916-PW-RA
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 816MHz ~ 1.095GHz 0dBi Screw-Mount Panel Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 816MHz ~ 1.095GHz 0dBi Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-PW-RA 875-ANT-916-PW-RA ANT-916-PW-RA ANT-916-PW-RA
Product Name 916MHz RA Series Antenna 916MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 816.0 to 1095.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers