Linx Technologies 916MHz LP Series Antenna ANT-916-PW-LP

Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet
Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz LP Series Antenna - ANT-916-PW-LP - Linx Technologies
Merlin, OR, USA
916MHz LP Series Antenna
ANT-916-PW-LP
916MHz LP Series Antenna ANT-916-PW-LP
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

LP Series Reduced-Height Antennas

Permanent-Mount Quarter-Wave Monopoles

The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-PW-LP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-PW-LP
916MHz Rf Antenna 875-ANT-916-PW-LP
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 916MHz Product overview: ANT-916-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PW-LP can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 916MHz Product overview: ANT-916-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PW-LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-PW-LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-PW-LP
RF Antennas ANT-916-PW-LP
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 881MHz ~ 951MHz 2.4dBi Screw-Mount Panel Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 881MHz ~ 951MHz 2.4dBi Screw-Mount Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 916MHz

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-PW-LP 875-ANT-916-PW-LP ANT-916-PW-LP ANT-916-PW-LP
Product Name 916MHz LP Series Antenna 916MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 916.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details