Linx Technologies 916MHz JJB Series Antenna (Straight) ANT-916-JJB-ST

Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet
Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz JJB Series Antenna (Straight) - ANT-916-JJB-ST - Linx Technologies
Merlin, OR, USA
916MHz JJB Series Antenna (Straight)
ANT-916-JJB-ST
916MHz JJB Series Antenna (Straight) ANT-916-JJB-ST
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available

JJB Series Embeddable Antennas

Permanent-Mount Quarter-Wave Monopoles

The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications.

  • Compact: reduced-height package is easy to hide inside a product case
  • Affordable: priced for cost-sensitive applications
  • Versatile: straight or right-angle feedlines available
  • Customizable: custom colors are available
Supplier's Site
916MHz Rf Antenna - 875-ANT-916-JJB-ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-JJB-ST
916MHz Rf Antenna 875-ANT-916-JJB-ST
Antennas Perm Mnt Mini Ant. Straight Post 916MHz Product overview: ANT-916-JJB-ST from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-ST can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Mini Ant. Straight Post 916MHz Product overview: ANT-916-JJB-ST from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Mini Ant. Straight Post 916MHz

Antennas Perm Mnt Mini Ant. Straight Post 916MHz

Buy Now
RF Antennas - ANT-916-JJB-ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-JJB-ST
RF Antennas ANT-916-JJB-ST
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 901MHz ~ 931MHz -10.2dBi Solder Through Hole

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 901MHz ~ 931MHz -10.2dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-JJB-ST 875-ANT-916-JJB-ST ANT-916-JJB-ST ANT-916-JJB-ST
Product Name 916MHz JJB Series Antenna (Straight) 916MHz Rf Antenna Antennas RF Antennas
Applications OEM RF Testing ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Primary Frequency Range 901.0 to 931.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Telemetry Antennas - 2608494 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details