Linx Technologies 916MHz JJB Series Antenna (Right Angle) ANT-916-JJB-RA

Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet
Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz JJB Series Antenna (Right Angle) - ANT-916-JJB-RA - Linx Technologies
Merlin, OR, USA
916MHz JJB Series Antenna (Right Angle)
ANT-916-JJB-RA
916MHz JJB Series Antenna (Right Angle) ANT-916-JJB-RA
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available

JJB Series Embeddable Antennas

Permanent-Mount Quarter-Wave Monopoles

The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications.

  • Compact: reduced-height package is easy to hide inside a product case
  • Affordable: priced for cost-sensitive applications
  • Versatile: straight or right-angle feedlines available
  • Customizable: custom colors are available
Supplier's Site
916MHz Rf Antenna - 875-ANT-916-JJB-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-JJB-RA
916MHz Rf Antenna 875-ANT-916-JJB-RA
Antennas Perm Mnt Mini Ant. R Angle Post 916MHz Product overview: ANT-916-JJB-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-RA can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Mini Ant. R Angle Post 916MHz Product overview: ANT-916-JJB-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-JJB-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-JJB-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-JJB-RA
RF Antennas ANT-916-JJB-RA
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 901MHz ~ 931MHz -0.5dBi Solder Through Hole

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 901MHz ~ 931MHz -0.5dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Mini Ant. R Angle Post 916MHz

Antennas Perm Mnt Mini Ant. R Angle Post 916MHz

Buy Now

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-JJB-RA 875-ANT-916-JJB-RA ANT-916-JJB-RA ANT-916-JJB-RA
Product Name 916MHz JJB Series Antenna (Right Angle) 916MHz Rf Antenna RF Antennas Antennas
Applications OEM RF Testing ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Primary Frequency Range 901.0 to 931.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers