Linx Technologies 916MHz RCL Series Antenna ANT-916-CW-RCL

Description
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz RCL Series Antenna - ANT-916-CW-RCL - Linx Technologies
Merlin, OR, USA
916MHz RCL Series Antenna
ANT-916-CW-RCL
916MHz RCL Series Antenna ANT-916-CW-RCL
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCL Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles

The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
916MH Rf Antenna - 875-ANT-916-CW-RCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MH Rf Antenna
875-ANT-916-CW-RCL
916MH Rf Antenna 875-ANT-916-CW-RCL
Antennas RPSMA RAngl Mult-Pos 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RCL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RCL can be used for catalog matching and distributor lookup.

Antennas RPSMA RAngl Mult-Pos 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RCL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAngl Mult-Pos 1/4 Wave Whip 916MHz

Antennas RPSMA RAngl Mult-Pos 1/4 Wave Whip 916MHz

Buy Now
RF Antennas - ANT-916-CW-RCL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-RCL
RF Antennas ANT-916-CW-RCL
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 840MHz ~ 990MHz -2dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 840MHz ~ 990MHz -2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-RCL 875-ANT-916-CW-RCL ANT-916-CW-RCL ANT-916-CW-RCL
Product Name 916MHz RCL Series Antenna 916MH Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 840.0 to 990.0 MHz
VSWR 1.7 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data