Linx Technologies 916MHz RAH Series Antenna ANT-916-CW-RAH

Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz RAH Series Antenna - ANT-916-CW-RAH - Linx Technologies
Merlin, OR, USA
916MHz RAH Series Antenna
ANT-916-CW-RAH
916MHz RAH Series Antenna ANT-916-CW-RAH
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAH Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
916MH Rf Antenna - 875-ANT-916-CW-RAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MH Rf Antenna
875-ANT-916-CW-RAH
916MH Rf Antenna 875-ANT-916-CW-RAH
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RAH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RAH can be used for catalog matching and distributor lookup.

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RAH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-CW-RAH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-RAH
RF Antennas ANT-916-CW-RAH
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 970MHz 2.2dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 970MHz 2.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-RAH 875-ANT-916-CW-RAH ANT-916-CW-RAH ANT-916-CW-RAH
Product Name 916MHz RAH Series Antenna 916MH Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 850.0 to 970.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL2-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers