Linx Technologies 916MHz CW Series Antenna (with RP-SMA connector) ANT-916-CW-QW

Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet
Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz CW Series Antenna (with RP-SMA connector) - ANT-916-CW-QW - Linx Technologies
Merlin, OR, USA
916MHz CW Series Antenna (with RP-SMA connector)
ANT-916-CW-QW
916MHz CW Series Antenna (with RP-SMA connector) ANT-916-CW-QW
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available

The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: wide bandwidth covers more frequencies than similar antennas
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-CW-QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-CW-QW
916MHz Rf Antenna 875-ANT-916-CW-QW
Antennas RPSMA Connectorized 1/4 Wave Whip 916MHz Product overview: ANT-916-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-QW can be used for catalog matching and distributor lookup.

Antennas RPSMA Connectorized 1/4 Wave Whip 916MHz Product overview: ANT-916-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Connectorized 1/4 Wave Whip 916MHz

Antennas RPSMA Connectorized 1/4 Wave Whip 916MHz

Buy Now Datasheet
RF Antennas - ANT-916-CW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-QW
RF Antennas ANT-916-CW-QW
800MHz, 900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 865MHz ~ 965MHz 1.8dBi RP-SMA Male Connector Mount

800MHz, 900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 865MHz ~ 965MHz 1.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-QW 875-ANT-916-CW-QW ANT-916-CW-QW ANT-916-CW-QW
Product Name 916MHz CW Series Antenna (with RP-SMA connector) 916MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 865.0 to 965.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
4G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT12M-1L3-SMS-B9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details