Linx Technologies 916MHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) ANT-916-CW-HWR-RPS

Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet
Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) - ANT-916-CW-HWR-RPS - Linx Technologies
Merlin, OR, USA
916MHz HWR Series 1/2-Wave Antenna (with RP-SMA connector)
ANT-916-CW-HWR-RPS
916MHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) ANT-916-CW-HWR-RPS
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available

HWR Series Antennas

Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases

The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom cables and connectors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-CW-HWR-RPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-CW-HWR-RPS
916MHz Rf Antenna 875-ANT-916-CW-HWR-RPS
Antennas RPSMA Tilt Swivel 1/2 Wave Whip 916MHz Product overview: ANT-916-CW-HWR-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HWR-R PS can be used for catalog matching and distributor lookup.

Antennas RPSMA Tilt Swivel 1/2 Wave Whip 916MHz Product overview: ANT-916-CW-HWR-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HWR-RPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-CW-HWR-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 900MHz ~ 930MHz 1.2dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 900MHz ~ 930MHz 1.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Tilt Swivel 1/2 Wave Whip 916MHz

Antennas RPSMA Tilt Swivel 1/2 Wave Whip 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-HWR-RPS 875-ANT-916-CW-HWR-RPS ANT-916-CW-HWR-RPS ANT-916-CW-HWR-RPS
Product Name 916MHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) 916MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 1350.0 to 1450.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS PCB Active Patch Antenna L1 Band with 1.13mm Cable L-10cm + UFL 25*25*2mm - ET-GPL1-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details