Linx Technologies 916MHz HW Series Antenna (with RP-SMA connector) ANT-916-CW-HW

Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote
Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-916-CW-HW is a ¬O-wave center-fed dipole antenna designed for optimal performance in the ISM 900MHz band, specifically covering a frequency range of 900,Äì930MHz. It features a helical element and an internal counterpoise, which enhances performance by eliminating the need for an external ground plane. The antenna is characterized by an omni-directional radiation pattern and a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency of 916MHz, indicating efficient energy transmission. This model is available with either a standard SMA or a Part 15 compliant RP-SMA connector, and it includes an internal O-ring seal on the connector for added durability. The operating temperature range is from ,Äì20°C to +85°C, making it suitable for various environmental conditions. The antenna's rugged design ensures resistance to damage, making it a reliable choice for applications in sensor networks, LoRa, and SigFox communications.

Datasheet Summary
Powered by GS/AI

The ANT-916-CW-HW is a ¬O-wave center-fed dipole antenna designed for optimal performance in the ISM 900MHz band, specifically covering a frequency range of 900,Äì930MHz. It features a helical element and an internal counterpoise, which enhances performance by eliminating the need for an external ground plane. The antenna is characterized by an omni-directional radiation pattern and a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency of 916MHz, indicating efficient energy transmission. This model is available with either a standard SMA or a Part 15 compliant RP-SMA connector, and it includes an internal O-ring seal on the connector for added durability. The operating temperature range is from ,Äì20°C to +85°C, making it suitable for various environmental conditions. The antenna's rugged design ensures resistance to damage, making it a reliable choice for applications in sensor networks, LoRa, and SigFox communications.

Suppliers

Company
Product
Description
Supplier Links
916MHz HW Series Antenna (with RP-SMA connector) - ANT-916-CW-HW - Linx Technologies
Merlin, OR, USA
916MHz HW Series Antenna (with RP-SMA connector)
ANT-916-CW-HW
916MHz HW Series Antenna (with RP-SMA connector) ANT-916-CW-HW
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-CW-HW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-CW-HW
916MHz Rf Antenna 875-ANT-916-CW-HW
Antennas RPSMA 1/2 Wave Dipole Whip 916MHz Product overview: ANT-916-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HW can be used for catalog matching and distributor lookup.

Antennas RPSMA 1/2 Wave Dipole Whip 916MHz Product overview: ANT-916-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA 1/2 Wave Dipole Whip 916MHz

Antennas RPSMA 1/2 Wave Dipole Whip 916MHz

Buy Now Datasheet
RF Antennas - ANT-916-CW-HW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-HW
RF Antennas ANT-916-CW-HW
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 900MHz ~ 930MHz 1.2dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 900MHz ~ 930MHz 1.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-HW 875-ANT-916-CW-HW ANT-916-CW-HW ANT-916-CW-HW
Product Name 916MHz HW Series Antenna (with RP-SMA connector) 916MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 900.0 to 930.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1/ L2/ L5 Dual Stacked Passive Ceramic Antenna (25x18x4mm) - ET-GPL125-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers