Linx Technologies 916MHz HD Series Antenna ANT-916-CW-HD

Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote
Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-916-CW-HD is a reduced-height ¬º-wave RF antenna designed for robust outdoor applications and adverse environments. It features a flexible internal helical structure over-molded with a heavy-duty protective jacket, ensuring durability against shock, harsh weather, and tampering. The antenna operates at a center frequency of 916 MHz with a recommended frequency range of 873,Äì958 MHz and has a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency, indicating good impedance matching. This antenna has an omni-directional radiation pattern and a peak gain of ,Äì0.3 dBi, making it suitable for various wireless communication applications. It connects via an FCC Part 15 compliant RP-SMA connector and can be used with both plastic and metal enclosures, although a proximity ground plane is required for optimal performance. The operating temperature range is from ,Äì30°C to +70°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The ANT-916-CW-HD is a reduced-height ¬º-wave RF antenna designed for robust outdoor applications and adverse environments. It features a flexible internal helical structure over-molded with a heavy-duty protective jacket, ensuring durability against shock, harsh weather, and tampering. The antenna operates at a center frequency of 916 MHz with a recommended frequency range of 873,Äì958 MHz and has a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency, indicating good impedance matching. This antenna has an omni-directional radiation pattern and a peak gain of ,Äì0.3 dBi, making it suitable for various wireless communication applications. It connects via an FCC Part 15 compliant RP-SMA connector and can be used with both plastic and metal enclosures, although a proximity ground plane is required for optimal performance. The operating temperature range is from ,Äì30°C to +70°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
916MHz HD Series Antenna - ANT-916-CW-HD - Linx Technologies
Merlin, OR, USA
916MHz HD Series Antenna
ANT-916-CW-HD
916MHz HD Series Antenna ANT-916-CW-HD
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector.

  • Tough: heavy-duty protective jacket resists shock, harsh weather and tampering
  • Compact: reduced-height package fits in small spaces
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
916MHz Rf Antenna - 875-ANT-916-CW-HD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MHz Rf Antenna
875-ANT-916-CW-HD
916MHz Rf Antenna 875-ANT-916-CW-HD
Antennas RPSMA Heavy Duty 1/4 Wave Whip 916MHz Product overview: ANT-916-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HD can be used for catalog matching and distributor lookup.

Antennas RPSMA Heavy Duty 1/4 Wave Whip 916MHz Product overview: ANT-916-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-CW-HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-HD
RF Antennas ANT-916-CW-HD
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 873MHz ~ 958MHz -0.3dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 873MHz ~ 958MHz -0.3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Heavy Duty 1/4 Wave Whip 916MHz

Antennas RPSMA Heavy Duty 1/4 Wave Whip 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-HD 875-ANT-916-CW-HD ANT-916-CW-HD ANT-916-CW-HD
Product Name 916MHz HD Series Antenna 916MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 873.0 to 958.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details