Linx Technologies RF Antennas ANT-915-NUB-RPS

Description
915MHz ISM, LoRaWAN, LPWA Whip, Straight RF Antenna 902MHz ~ 930MHz 3.9dBi RP-SMA Female Connector Mount
Datasheet
Description
915MHz ISM, LoRaWAN, LPWA Whip, Straight RF Antenna 902MHz ~ 930MHz 3.9dBi RP-SMA Female Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-915-NUB-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-915-NUB-RPS
RF Antennas ANT-915-NUB-RPS
915MHz ISM, LoRaWAN, LPWA Whip, Straight RF Antenna 902MHz ~ 930MHz 3.9dBi RP-SMA Female Connector Mount

915MHz ISM, LoRaWAN, LPWA Whip, Straight RF Antenna 902MHz ~ 930MHz 3.9dBi RP-SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-915-NUB-RPS
Product Name RF Antennas
Applications ISM, LoRaWAN, LPWA
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details