Linx Technologies 868MHz PW Series antenna with U.FL connector ANT-868-PW-QW-UFL

Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz PW Series antenna with U.FL connector - ANT-868-PW-QW-UFL - Linx Technologies
Merlin, OR, USA
868MHz PW Series antenna with U.FL connector
ANT-868-PW-QW-UFL
868MHz PW Series antenna with U.FL connector ANT-868-PW-QW-UFL
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB.

  • Affordable: cable solders to the board; no need to purchase a connector
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
868MHz Rf Antenna - 875-ANT-868-PW-QW-UFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-PW-QW-UFL
868MHz Rf Antenna 875-ANT-868-PW-QW-UFL
Antennas 868MHz 1/4 Wave Whip Permanent Mount, UFL Product overview: ANT-868-PW-QW-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-QW-UF L can be used for catalog matching and distributor lookup.

Antennas 868MHz 1/4 Wave Whip Permanent Mount, UFL Product overview: ANT-868-PW-QW-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-QW-UFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-868-PW-QW-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 750MHz ~ 950MHz 1.6dBi U.FL (UMCC), IPEX MHF1 Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 750MHz ~ 950MHz 1.6dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz 1/4 Wave Whip Permanent Mount, UFL

Antennas 868MHz 1/4 Wave Whip Permanent Mount, UFL

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-PW-QW-UFL 875-ANT-868-PW-QW-UFL ANT-868-PW-QW-UFL ANT-868-PW-QW-UFL
Product Name 868MHz PW Series antenna with U.FL connector 868MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 750.0 to 950.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-91518FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 18 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers