Linx Technologies 868MHz LP Series Antenna ANT-868-PW-LP

Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet
Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz LP Series Antenna - ANT-868-PW-LP - Linx Technologies
Merlin, OR, USA
868MHz LP Series Antenna
ANT-868-PW-LP
868MHz LP Series Antenna ANT-868-PW-LP
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

LP Series Reduced-Height Antennas

Permanent-Mount Quarter-Wave Monopoles

The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
868MHz Rf Antenna - 875-ANT-868-PW-LP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-PW-LP
868MHz Rf Antenna 875-ANT-868-PW-LP
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 868MHz Product overview: ANT-868-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-LP can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 868MHz Product overview: ANT-868-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-868-PW-LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-PW-LP
RF Antennas ANT-868-PW-LP
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 832MHz ~ 904MHz 2.1dBi Screw-Mount Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 832MHz ~ 904MHz 2.1dBi Screw-Mount Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 868MHz

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 868MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-PW-LP 875-ANT-868-PW-LP ANT-868-PW-LP ANT-868-PW-LP
Product Name 868MHz LP Series Antenna 868MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details