Linx Technologies 868MHz JJB Series Antenna (Right Angle) ANT-868-JJB-RA

Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet
Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz JJB Series Antenna (Right Angle) - ANT-868-JJB-RA - Linx Technologies
Merlin, OR, USA
868MHz JJB Series Antenna (Right Angle)
ANT-868-JJB-RA
868MHz JJB Series Antenna (Right Angle) ANT-868-JJB-RA
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available

JJB Series Embeddable Antennas

Permanent-Mount Quarter-Wave Monopoles

The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications.

  • Compact: reduced-height package is easy to hide inside a product case
  • Affordable: priced for cost-sensitive applications
  • Versatile: straight or right-angle feedlines available
  • Customizable: custom colors are available
Supplier's Site
868MHz Rf Antenna - 875-ANT-868-JJB-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-JJB-RA
868MHz Rf Antenna 875-ANT-868-JJB-RA
Antennas Perm Mnt Mini Ant. R Angle Post 868MHz Product overview: ANT-868-JJB-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-JJB-RA can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Mini Ant. R Angle Post 868MHz Product overview: ANT-868-JJB-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-JJB-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Mini Ant. R Angle Post 868MHz

Antennas Perm Mnt Mini Ant. R Angle Post 868MHz

Buy Now
RF Antennas - ANT-868-JJB-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-JJB-RA
RF Antennas ANT-868-JJB-RA
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 855MHz ~ 880MHz -1dBi Solder Through Hole

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 855MHz ~ 880MHz -1dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-JJB-RA 875-ANT-868-JJB-RA ANT-868-JJB-RA ANT-868-JJB-RA
Product Name 868MHz JJB Series Antenna (Right Angle) 868MHz Rf Antenna Antennas RF Antennas
Applications OEM RF Testing ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Primary Frequency Range 855.0 to 880.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details