Linx Technologies 868MHz RH Series Antenna ANT-868-CW-RH

Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz RH Series Antenna - ANT-868-CW-RH - Linx Technologies
Merlin, OR, USA
868MHz RH Series Antenna
ANT-868-CW-RH
868MHz RH Series Antenna ANT-868-CW-RH
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-868-CW-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-CW-RH
RF Antennas ANT-868-CW-RH
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz -1.5dBi RP-SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz -1.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Reduced Height 1/4 Wave Whip 868MHz

Antennas RPSMA Reduced Height 1/4 Wave Whip 868MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-868-CW-RH ANT-868-CW-RH ANT-868-CW-RH
Product Name 868MHz RH Series Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 855.0 to 880.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Telemetry Antennas - 2675046 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details