Linx Technologies 868MHz HD Series Antenna ANT-868-CW-HD

Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz HD Series Antenna - ANT-868-CW-HD - Linx Technologies
Merlin, OR, USA
868MHz HD Series Antenna
ANT-868-CW-HD
868MHz HD Series Antenna ANT-868-CW-HD
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector.

  • Tough: heavy-duty protective jacket resists shock, harsh weather and tampering
  • Compact: reduced-height package fits in small spaces
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-868-CW-HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-CW-HD
RF Antennas ANT-868-CW-HD
868MHz Whip, Straight RF Antenna 820MHz ~ 900MHz -0.3dBi SMA Female Connector Mount

868MHz Whip, Straight RF Antenna 820MHz ~ 900MHz -0.3dBi SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-868-CW-HD ANT-868-CW-HD
Product Name 868MHz HD Series Antenna RF Antennas
Pattern Type Omni directional
Primary Frequency Range 820.0 to 900.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2502728 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 7 dB
View Details