Linx Technologies 868MHz HD Series antenna with SMA connector ANT-868-CW-HD-SMA

Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-868-CW-HD-SMA is a whip antenna designed for single band applications, specifically operating within the 868 MHz frequency range, making it suitable for LoRaWAN and LPWAN wireless applications. It features an SMA connector for external mounting and has a single port configuration. The antenna is omnidirectional with a peak gain of less than 0 dBi, and it maintains a maximum Voltage Standing Wave Ratio (VSWR) of less than 2.1:1, ensuring efficient signal transmission. Weighing 15.46 grams, the antenna has dimensions of 13.5 mm in width and 75 mm in length. It is intended for outdoor use and is compliant with EU RoHS directives, although certain compliance aspects are still under review. This antenna is a practical choice for engineers looking to implement reliable communication in sensor networks and similar applications.

Datasheet Summary
Powered by GS/AI

The ANT-868-CW-HD-SMA is a whip antenna designed for single band applications, specifically operating within the 868 MHz frequency range, making it suitable for LoRaWAN and LPWAN wireless applications. It features an SMA connector for external mounting and has a single port configuration. The antenna is omnidirectional with a peak gain of less than 0 dBi, and it maintains a maximum Voltage Standing Wave Ratio (VSWR) of less than 2.1:1, ensuring efficient signal transmission. Weighing 15.46 grams, the antenna has dimensions of 13.5 mm in width and 75 mm in length. It is intended for outdoor use and is compliant with EU RoHS directives, although certain compliance aspects are still under review. This antenna is a practical choice for engineers looking to implement reliable communication in sensor networks and similar applications.

Suppliers

Company
Product
Description
Supplier Links
868MHz HD Series antenna with SMA connector - ANT-868-CW-HD-SMA - Linx Technologies
Merlin, OR, USA
868MHz HD Series antenna with SMA connector
ANT-868-CW-HD-SMA
868MHz HD Series antenna with SMA connector ANT-868-CW-HD-SMA
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector.

  • Tough: heavy-duty protective jacket resists shock, harsh weather and tampering
  • Compact: reduced-height package fits in small spaces
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-868-CW-HD-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 820MHz ~ 900MHz -0.3dBi SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 820MHz ~ 900MHz -0.3dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA Heavy Duty 1/4 Wave Whip 868MHz

Antennas SMA Heavy Duty 1/4 Wave Whip 868MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-868-CW-HD-SMA ANT-868-CW-HD-SMA ANT-868-CW-HD-SMA
Product Name 868MHz HD Series antenna with SMA connector RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 820.0 to 9000.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz PCB Internal Antenna With 1.13mm (L-10CM) + UFL Connector - ET-2458PC-5L10C-U-P15 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details