Linx Technologies RF Antennas ANT-5GW-IPW3-NP

Description
657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.947GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.537GHz 2G, 3G, 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 3.1dBi, 4.4dBi, 4.8dBi, 6.1dBi, 5.7dBi, 8dBi, 5.6dBi, 4.4dBi, 5.8dBi, 7.2dBi N Type Male Connector Mount
Description
657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.947GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.537GHz 2G, 3G, 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 3.1dBi, 4.4dBi, 4.8dBi, 6.1dBi, 5.7dBi, 8dBi, 5.6dBi, 4.4dBi, 5.8dBi, 7.2dBi N Type Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-5GW-IPW3-NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-5GW-IPW3-NP
RF Antennas ANT-5GW-IPW3-NP
657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.947GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.537GHz 2G, 3G, 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 3.1dBi, 4.4dBi, 4.8dBi, 6.1dBi, 5.7dBi, 8dBi, 5.6dBi, 4.4dBi, 5.8dBi, 7.2dBi N Type Male Connector Mount

657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.947GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.537GHz 2G, 3G, 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 3.1dBi, 4.4dBi, 4.8dBi, 6.1dBi, 5.7dBi, 8dBi, 5.6dBi, 4.4dBi, 5.8dBi, 7.2dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-5GW-IPW3-NP
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details